The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It features a 48 VDC coil with 0.6 W power consumption, Class B insulation, and AgCdO contacts. The T3 variant includes PCB and QC pins with a sealed enclosure. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and supports an operating temperature range of -55°C to 100°C. The relay has a maximum switching voltage of 300 VAC and a maximum switching current of 30 A. Must operate voltage is 36 VDC and must release voltage is 4.8 VDC.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48S-T3-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |