The 56.OA03.1226S is a safety relay with force-guided contacts, designed for use in safety circuits compliant with IEC 60204 and EN ISO 13849. It features a 2 NO/6 NC contact configuration, operates at 12V DC coil voltage with a resistance of 88Ω, and uses AgNi10+5µmAu contact material. The relay is suitable for DIN rail mounting and meets EN 50205 and UL 94/VO standards. Dimensions are provided in millimeters, with a footprint consistent with other OA 5603 series variants.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5603,12V, 2NO/6NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA03.1226S | 56.OA03.1226S | 56.OA03.1226S |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |