The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It supports 250 VAC and 30 A resistive loads, with a maximum switching power of 7,500 VA and 900 W. The OT3 variant features PCB and QC pins with a dust cover enclosure and Class F insulation. The 48 VDC coil consumes 0.9 W, with a must operate voltage of 36 VDC and must release voltage of 4.8 VDC. Operate time is less than 15 ms, release time less than 10 ms. It operates from -55°C to 100°C under Class B insulation and meets UL 508 and UL 873 spacing requirements. The device is RoHS compliant with AgSnO contact material and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48CFT-OT3-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |