The OA 5622 safety relay features force-guided contacts and is designed for safety circuits complying with IEC 60204, EN 60204, and ISO 13849 standards. This variant has a 3 NO/3 NC contact configuration, operates with a 12 VDC coil (9.0-16.8 VDC range), and has a coil resistance of 180 Ω. It is mounted on a PCB with dimensions of 5.2 mm × 2.5 mm, as shown in the footprint specifications.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA22.1233 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |