The PTRH series is a 30-amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring a SPDT (1 Form C) contact configuration. It uses AgCdO or AgSnO2O3 contacts, with optional gold-plated AgCdO+Au contacts, and offers Class F insulation. The relay has an operate time under 15 ms and a release time under 10 ms. It operates from -40°C to 100°C with Class B insulation or -40°C to 125°C with Class F. The coil power is 0.9 W for the 48 VDC variant, with a must-operate voltage of 36 VDC and must-release voltage of 4.8 VDC. The device is epoxy sealed, immersion cleanable, RoHS compliant, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. Package is open frame, weighing 27 grams, with PCB pins for termination.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48CF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |