The PTRH-T series is a 30 amp power PCB relay with a T91 footprint, designed for general-purpose switching applications. It is available in panel-mount configurations with QC pins and mounting tabs, such as the T5 variant, and offers IP67 epoxy sealing for environmental protection. The relay operates with a 24 VDC coil, consuming 0.9 W, and complies with UL 508 and UL 873 spacing requirements. Contact material is AgSnO2In2O3, rated for 30 A at 250 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA. Operating temperature ranges from -55°C to 125°C for Class F insulation. The unit is RoHS compliant and meets UL and CUL standards with rating E93379.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24SFT-T5-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |