The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part, model OT5, features panel mounting with quick-connect pins and mounting tabs. It operates with a 24 VDC coil consuming 0.6 W, has AgSnO contact material, and is sealed with F-class insulation. The relay meets UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface), supports switching up to 30 A at 250 VAC, and is rated for 2 HP at 240 VAC. It has an operate time of less than 15 ms and a release time of less than 10 ms. The operating temperature range is -55°C to 125°C for Class F insulation. The product is RoHS compliant and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24SFT-OT5-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |