The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations with PCB pins and quick-connect terminals. It is rated for 30 A at 240 VAC resistive loads and meets UL 508 and UL 873 spacing requirements. The PTRH-1C-24S-T3-X67 variant has a 24 VDC coil, Class B insulation, IP67 epoxy sealing, and AgCdO contacts. The relay operates with 0.9 W coil power, has an operate time under 15 ms, and a release time under 10 ms. It supports an operating temperature range of -55°C to 100°C and complies with RoHS standards. The mounting style includes both PCB pins and quick-connect terminals.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24S-T3-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |