The safety relay 56.O 69.1220 is a PCB-mount device with two normally open and two normally closed force-guided contacts, designed for safety-critical control applications. It operates at a coil voltage of 12V DC with a range of 9.6V to 19.2V and has a coil resistance of 210 Ω. The relay complies with DIN EN 50205 and IEC/EN 61810 standards and is approved for use in safety systems per IEC 60204 and EN ISO 13849. The contact material is AgSnO with a 0.2 µm gold overlay, and the device is rated for solder line proof protection. The footprint dimensions are referenced at a scale of 0.5x1 mm, though exact measurements are not provided.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.O 69.1220 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| Maximum Switching Current | 8.00 amps |