The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. It supports coil voltages from 3 to 110 VDC and offers sealed or open-frame options with Class B or Class F insulation. The PTRH-1C-24CT-X variant features a 24 VDC coil, Class F insulation, AgSnO₂In₂O₃ contacts, a dust cover, and is RoHS compliant. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, and has a switching capacity of 30 A at 250 VAC and 2 HP motor load. The relay operates from -40°C to 125°C, has an operate time under 15 ms, and a power consumption of 0.9 W. Dimensions and terminal specifications comply with the T90 standard, and the unit weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24CT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |