The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, offering SPST-NO, SPST-NC, or SPDT (1 Form C) contact configurations. This part features a 24 VDC coil, Class F insulation, AgCdO+Au gold-plated contacts, and complies with UL 508 and UL 873 spacing with pin 6 omitted. It is epoxy sealed, RoHS compliant, and rated for 30 A switching at 250 VAC and 2 HP at 250 VAC. The relay operates with a coil power of 0.9 W, has an operate time under 15 ms, and a release time under 10 ms. Operating temperature ranges from -40°C to 125°C for Class F, with dielectric strength rated at 2,500 V between coil and contacts. The unit weighs 30 grams and uses PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24CF-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |