The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, 30 A switching capacity at 250 VAC, and a 2 HP motor rating at 250 VAC. This variant includes a dust cover enclosure, Class B insulation, and Pin #6 omitted to meet UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface). The coil operates at 24 VDC with a power consumption of 0.9 W, has a mustoperate voltage of 18 VDC, and a must-release voltage of 2.4 VDC. The relay supports an operating temperature range of -40°C to 100°C, with an insulation resistance of 1,000 MΩ min at 500 VDC, and weighs 30 grams. The contact material is AgCdO. The device is RoHS compliant and epoxy sealed for immersion cleanliness.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24C-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |