Allen-Bradley / Rockwell Automation Industrial Relay 700-CF310V

Description
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 32V 50Hz / 36V 60Hz
Request a Quote
Description
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 32V 50Hz / 36V 60Hz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 700-CF310 is an IEC industrial control relay with three normally open and one normally closed contact, rated for 20 A at 24/48 V AC and 10 A at 120 V AC on AC-15 contacts, with a 3 A maximum switching current at 600 V AC and 1 A at 690 V AC. It supports standard and gold-plated bifurcated contact versions for low-level switching and is designed for 4-pole configurations with mechanical linkage between contacts. The relay accepts AC or DC coil voltages of 24/48 V, 120 V, 240 V, 400 V, 500 V, 600 V, or 690 V, and complies with IEC 60947-5-1 for mechanically linked contact performance.

Datasheet Summary
Powered by GS/AI

The 700-CF310 is an IEC industrial control relay with three normally open and one normally closed contact, rated for 20 A at 24/48 V AC and 10 A at 120 V AC on AC-15 contacts, with a 3 A maximum switching current at 600 V AC and 1 A at 690 V AC. It supports standard and gold-plated bifurcated contact versions for low-level switching and is designed for 4-pole configurations with mechanical linkage between contacts. The relay accepts AC or DC coil voltages of 24/48 V, 120 V, 240 V, 400 V, 500 V, 600 V, or 690 V, and complies with IEC 60947-5-1 for mechanically linked contact performance.

Suppliers

Company
Product
Description
Supplier Links
Industrial Relay - 700-CF310V - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Industrial Relay
700-CF310V
Industrial Relay 700-CF310V
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 32V 50Hz / 36V 60Hz

MCS-CF Control Relay, 3 N.O. / 1 N.C. , 32V 50Hz / 36V 60Hz

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Electromechanical Relays
Product Number 700-CF310V
Product Name Industrial Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFM310KY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relay - 700-CFB040T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details