The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general-purpose switching in AC and DC circuits. It features a PCB pin termination and open frame enclosure. The PTRH-1C-12T-X-G variant has a 12 VDC coil, AgSnO2In2O3 contacts with gold plating, and meets UL 508 and UL 873 spacing with pin 6 omitted. It supports 30 A at 250 VAC, with a maximum switching power of 7,500 VA and an electrical life of 50,000 operations. Coil power is 0.9 W, operate time is under 15 ms, and release time is under 10 ms. The operating temperature range is -40°C to 100°C under Class B insulation, or up to 125°C under Class F. The unit weighs 30 grams and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12T-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |