The OA 5602 safety relay is a force-guided contact relay designed for safety circuits, complying with IEC/EN 61810 and DIN EN 50205 standards. It is available in configurations of 2 NO/4 NC, 3 NO/3 NC, or 4 NO/2 NC, with a rated coil voltage range of 6 VDC for the 56.OA02.0633 variant, operating between 4.2 and 9.6 VDC. The relay features silver-nickel contacts with a 0.2 µm gold plating. It is mounted on a PCB with specified footprint dimensions in millimeters, as shown for the 3 NO/3 NC variant. It meets IEC 60204, EN 60204, and EN ISO 13849 requirements for safety-related control systems.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5602, 6V, 3NO/3NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA02.0633N | 56.OA02.0633N | 56.OA02.0633N |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |