Picker Components General Purpose Relays PTRH-1C-12F-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, with a maximum switching capacity of 30 A at 250 VAC and 2 HP at 250 VAC. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. The PTRH-1C-12F-1-X variant uses a 12 VDC coil with 0.9 W power consumption, Class F insulation, and complies with UL 508 and UL 873 spacing with pin 6 omitted. The operating temperature range is -40°C to 125°C for Class F, and it has a mechanical life of 1 × 10^7 operations. Physical dimensions and terminal strength are specified for PCB mounting with a 30-gram weight and open-frame construction.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, with a maximum switching capacity of 30 A at 250 VAC and 2 HP at 250 VAC. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. The PTRH-1C-12F-1-X variant uses a 12 VDC coil with 0.9 W power consumption, Class F insulation, and complies with UL 508 and UL 873 spacing with pin 6 omitted. The operating temperature range is -40°C to 125°C for Class F, and it has a mechanical life of 1 × 10^7 operations. Physical dimensions and terminal strength are specified for PCB mounting with a 30-gram weight and open-frame construction.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-12F-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-12F-1-X
General Purpose Relays 2500-PTRH-1C-12F-1-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-12F-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details