The PTRH-T series is a 30 A general-purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. It features a coil power specification of 0.9 W at 12 VDC, with must operate and must release voltages of 9.00 VDC and 1.2 VDC, respectively. The relay meets UL 508 and UL 873 spacing requirements, has an insulation resistance of 1,000 MΩ min at 500 VDC, and operates within a temperature range of -55°C to 100°C for Class B insulation. Contact material is AgSnO2In2O3, and termination is available in PCB pins and quick-connect pins. The part is RoHS compliant and has a maximum switching capacity of 30 A at 240 VAC resistive load. The T3 variant includes both PCB and QC pins with a dust cover enclosure. The part is not explicitly listed, but matches the T3 configuration described in the series.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12CT-T3-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |