The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part features a 12 VDC coil with 0.6 W power consumption, AgSnO contact material, Class F insulation, and a dust cover enclosure. It supports PCB pin and quick connect terminations, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. The relay has a maximum switching capacity of 30 A at 250 VAC, 900 W resistive, and 7,500 VA motor load, with an operate time under 15 ms and release time under 10 ms. It is RoHS compliant and rated for 5 × 10⁴ electrical operations and 1 × 10⁷ mechanical operations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12CFT-OT3-X0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |