The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in panel-mount configurations with quick-connect pins and mounting tabs for the T5 variant. This relay supports 30 A switching at 250 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA. It features AgCdO contacts, Class F insulation, and an IP67 epoxy-sealed enclosure. The coil for the 110 VDC variant consumes 0.9 W, with a must-operate voltage of 82.5 VDC and a must-release voltage of 11 VDC. It operates from -55°C to 100°C, complies with UL 508 and UL 873 spacing, and meets RoHS requirements. The T5 variant includes mounting tabs and is configured as a 1 Form C (SPDT) contact type.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110SF-T5-X67A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |