The PTRH-OT series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in panel-mount configurations with quick-connect pins and mounting tabs for OT4 and OT5 variants. This relay supports a 30 A switching current at 250 VAC, with a maximum switching power of 900 W resistive and 7,500 VA motor load. It meets UL 508 and UL 873 spacing requirements, features Class B insulation, and complies with RoHS. The 110 VDC coil variant requires 82.5 VDC to operate and releases at 11 VDC, with an operate time under 15 ms and release time under 10 ms. The operating temperature range is -55°C to 100°C for Class B, and the contact material is AgCdO. The OT5 variant is designed for 1 Form C (SPDT-NC) contact configuration with panel mounting and quick-connect pins.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110S-OT5-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |