Altech Corp. Safety Relays 56.O 69.2400

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OA/OW 5669 safety relay, part number 56.O 69.2400, is a 2-coil, 2-normally open, 2-normally closed contact configuration device designed for safety-critical applications. It operates with a 24 VDC coil voltage range of 19.2 to 38.4 V and has a coil resistance of 820 Ω. The relay features force-guided contacts, compliant with DIN EN 50205 and IEC/EN 61810, ensuring a minimum 0.5 mm air gap between contacts even under failure conditions. It meets IEC 60204, EN 60204, and EN ISO 13849 standards for safety-related control systems. The device is designed for PCB mounting with soldered connections, and its footprint dimensions are specified in millimeters.

Datasheet Summary
Powered by GS/AI

The OA/OW 5669 safety relay, part number 56.O 69.2400, is a 2-coil, 2-normally open, 2-normally closed contact configuration device designed for safety-critical applications. It operates with a 24 VDC coil voltage range of 19.2 to 38.4 V and has a coil resistance of 820 Ω. The relay features force-guided contacts, compliant with DIN EN 50205 and IEC/EN 61810, ensuring a minimum 0.5 mm air gap between contacts even under failure conditions. It meets IEC 60204, EN 60204, and EN ISO 13849 standards for safety-related control systems. The device is designed for PCB mounting with soldered connections, and its footprint dimensions are specified in millimeters.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.O 69.2400 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.O 69.2400
Safety Relays 56.O 69.2400
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.O 69.2400
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
Maximum Switching Current 8.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA11.1131S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA12.6024 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details