The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, offering SPDT (1 Form C) contact configuration. It features a 250 VAC, 30 A resistive load rating and a 2 HP motor rating at 250 VAC. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. The specific variant PTRH-1C-110FT-X-0.6 operates at 110 VDC coil voltage with a 0.6 W coil power, uses AgSnO2In2O3 contact material with Class F insulation, and meets UL 508 and UL 873 spacing with pin 6 omitted. It has an operating temperature range of -40°C to 125°C, an initial contact resistance of 50 mΩ max, and a mechanical life of 1 × 10⁷ operations. It is supplied in an open frame package weighing 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110FT-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |