The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C configurations. It supports 250 VAC and 30 A resistive loads, with a maximum switching power of 900 W and 7,500 VA. The OT3 variant uses PCB and QC pins with a dust cover, and meets UL 508 and UL 873 spacing requirements. It has a coil power of 0.9 W, operate time under 15 ms, release time under 10 ms, and an operating temperature range of -55°C to 100°C for Class B insulation. The relay is RoHS compliant and has an insulation resistance of at least 1,000 MΩ at 500 VDC. The contact material is AgSnO for the OT3 variant with a gold-plated option.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110CT-OT3-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |