The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT configurations. The PTRH-1C-110C-X-0.6G variant features a 110 VDC coil, 0.6 W coil power, dust cover enclosure, Class B insulation, and AgCdO+Au gold-plated contacts. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is RoHS compliant. The relay supports maximum switching of 30 A at 250 VAC and 30 A at 30 VDC, with a switching power rating of 900 W resistive and 7,500 VA, and mechanical life of 10^7 operations. Operating temperature range is -40°C to 100°C for Class B insulation. Dimensions and terminal strength are specified for PCB mounting with 0.8 mm diameter coil pins and 0.8 mm x 1.5 mm power pins. Weight is 27 grams for the open frame version, 30 grams for sealed.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110C-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |