The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1 form A or 1 form C contact configurations. It features a 110 VDC coil, operates with 0.9 W coil power, and has AgCdO contacts. The T3 variant includes PCB pin and quick connect terminations with a dust cover, Class B insulation, and operates from -55°C to 100°C. It meets UL 508 and UL 873 spacing requirements, supports up to 300 VAC switching voltage, and complies with RoHS. The relay has a maximum switching current of 30 A and a mechanical life of 1 × 10⁷ operations. Its insulation resistance is 1,000 MΩ min at 500 VDC, and dielectric strength is 2,500 V between coil and contacts. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110C-T3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |