The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgCdO contacts with gold plating, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a 2 HP 250 VAC motor load rating. It operates on a 110 VDC coil with a power consumption of 0.9 W, has an operate time under 15 ms, and a release time under 10 ms. The insulation class is B, with an operating temperature range of -40°C to 100°C. The device is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 30 grams in open-frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |