The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgSnO2In2O3 contact material, epoxy sealing, and is available in 5-pin (UL 508 and UL 873 spaced) or 6-pin (UL 508 only) configurations. The relay operates with 0.9 W coil power at 9 VDC, supports a maximum switching voltage of 300 VAC and 110 VDC, and has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at resistive loads. It meets UL 508 and UL 873 spacing requirements, complies with RoHS, and operates from -40°C to 100°C with Class B insulation. The unit weighs 30 grams and has PCB pin termination with a 3.18 mm air gap and 6.36 mm surface clearance.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9T-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |