The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, offering SPST-NO, SPST-NC, or SPDT contacts rated for 250 VAC and 2 HP motor loads. It features epoxy sealing, RoHS compliance, and AgCdO or AgSnO₂ contacts. The 9 VDC coil variant operates at 6.75 VDC and releases at 0.9 VDC. Insulation class F accommodates -40°C to 125°C operation. The device meets UL 508 or UL 873 spacing with pin 6 omitted, performs 5 × 10^4 electrical operations, and has a mechanical life of 1 × 10^7 cycles. Solderability is rated for 260°C for 5 seconds, insulation resistance exceeds 1,000 MΩ at 500 VDC, and weight is 30 g sealed. Terminal strength is 10 N.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |