The 56.OA11.0631N is a safety relay with force-guided contacts, designed for use in safety circuits requiring compliance with IEC 60204, EN 60204, and EN ISO 13849. It features a 3 normally open / 1 normally closed contact configuration and operates on a 6 VDC coil with a voltage range of 4.2 to 8.4 VDC and a coil resistance of 56 Ω. The relay is mounted on a printed circuit board with dimensions specified in millimeters on the solder side, conforming to DIN EN 50205 and IEC/EN 61810 standards. Contact material is AgNi10 with a 0.2 µm gold plating. It meets UL, CSA, VDE, and IEC standards and is approved for use in machinery safety applications under OSHA CFR 1910 and the European Machinery Directive 2006/42/EC.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
OA5611 6V 3NO/1NC AGNI10+2UMAU I
Safety Relays OA5611, 6V, 3NO/1NC
| Altech Corp. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA11.0631N | 1920-1924-ND | 56.OA11.0631N | 56.OA11.0631N |
| Product Name | Safety Relays | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | PCBoard | ||
| NO | 1 | |||
| NC | 1 | |||
| Maximum Switching Current | 10.00 amps | |||
| AC Voltage | 400 volts |