The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, meeting UL 508 and UL 873 standards with pin 6 omitted in the -1 variant. It features AgCdO contacts, epoxy sealing, RoHS compliance, and an operating temperature range of -40°C to 100°C for Class B insulation or up to 125°C for Class F. The relay has an operate time under 15 ms, release time under 10 ms, and 50 mΩ maximum contact resistance. Coil power for the 9 VDC variant is 0.6 W, with a must-operate voltage of 6.75 VDC and must-release voltage of 0.9 VDC. The part is available in open frame or sealed versions and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |