The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form B (SPDT-NC) contact configuration, AgSnO2In2O3 contact material, and a 0.6 W coil with 5 VDC rated voltage. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The operating temperature range is -40°C to 100°C for Class B insulation or up to 125°C for Class F. The relay has a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A. Solderability is rated at 260°C for 5 seconds, and it weighs 27 grams in an open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5ST-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |