The DOLD safety relay OA/OW 5670 with 3 normally open and 1 normally closed force-guided contacts is designed for use in safety circuits compliant with IEC 60204, EN 60204, and EN ISO 13849. It operates at 12 VDC with a coil resistance of 150 Ω and a voltage range of 8.4 to 16.8 VDC. The relay meets DIN EN 50205 and IEC/EN 61810 standards, features AgNi10 contact material with 0.2 µm gold plating, and is designed for PCB mounting. All contacts are mechanically linked to ensure a minimum 0.5 mm air gap between NO and NC contacts under all operating and failure conditions.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.O 70.1231 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |