The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a 5-pin configuration with pin 6 omitted, meeting UL 508 and UL 873 spacing requirements. The relay is epoxy sealed, immersion cleanable, and RoHS compliant, with Class B insulation and AgSnO2In2O3 contact material. It operates at 5 VDC with a coil power of 0.6 W, has a maximum switching current of 30 A, and supports a temperature range of -40°C to 100°C. The maximum switching voltage is 300 VAC and 110 VDC, and the mechanical life is 1 × 10^7 operations. The package is a PCB pin termination, weighing 27 grams in open frame.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5ST-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |