Picker Components General Purpose Relays PTRH-1B-5F-X-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp power PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, or SPDT contact forms. The PTRH-1B-5F-X-0.6G variant features a 5VDC coil, Class F insulation, 0.6 W power consumption, and AgCdO+Au gold-plated contacts, with a 6-pin configuration that omits pin 6 to meet UL 508 and UL 873 spacing requirements. It is epoxy sealed, immersion cleanable, RoHS compliant, and rated for 30 A at 250 VAC with a 2 HP motor load rating. Operating temperature ranges from -40°C to 125°C for Class F insulation. Terminal strength is 10 N, and insulation resistance exceeds 1,000 MΩ at 500 VDC. The relay has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations under resistive load. Weight is 27 grams for open frame version.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp power PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, or SPDT contact forms. The PTRH-1B-5F-X-0.6G variant features a 5VDC coil, Class F insulation, 0.6 W power consumption, and AgCdO+Au gold-plated contacts, with a 6-pin configuration that omits pin 6 to meet UL 508 and UL 873 spacing requirements. It is epoxy sealed, immersion cleanable, RoHS compliant, and rated for 30 A at 250 VAC with a 2 HP motor load rating. Operating temperature ranges from -40°C to 125°C for Class F insulation. Terminal strength is 10 N, and insulation resistance exceeds 1,000 MΩ at 500 VDC. The relay has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations under resistive load. Weight is 27 grams for open frame version.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-5F-X-0.6G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-5F-X-0.6G
General Purpose Relays 2500-PTRH-1B-5F-X-0.6G
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-5F-X-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA12.2442S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers