The 56.OA12.2442S is a safety relay with 4 normally open and 2 normally closed contacts, designed for use in safety circuits complying with IEC 60204, EN 60204, and EN ISO 13849. It operates at 24 VDC with a coil resistance of 56.5 Ω, features force-guided contacts meeting DIN EN 50205 and IEC/EN 61810, and has a solderable PCB footprint. Contact material is AgNi10 with a 5 µm gold plating, identified by the 'S' suffix in the part number.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5612,24V, 4NO/2NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA12.2442S | 56.OA12.2442S | 56.OA12.2442S |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |