The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, or SPDT contact configurations. It supports coil voltages from 3 to 110 VDC and consumes 0.9 W standard. Rated for 250 VAC at 30 A resistive load and 2 HP at 250 VAC motor load, it has a maximum switching current of 30 A and switching power up to 900 W or 7,500 VA. Contacts are AgCdO or AgSnO2O3, with optional AgCdO+Au plating. Operating temperature ranges from -40°C to 100°C for Class B or -40°C to 125°C for Class F. It meets UL 508 and UL 873 spacing with pin 6 omitted, is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 30 grams in open frame.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5CF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |