The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, or SPDT contact forms. This variant features a 5 VDC coil, Class F insulation, dust cover enclosure, AgSnO₂ contact material, and 0.6 W coil power consumption. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, is epoxy sealed and immersion cleanable, and is RoHS compliant. The relay has a maximum switching voltage of 300 VAC and 110 VDC, a maximum switching current of 30 A, and a mechanical life of 1 × 10⁷ operations. Operating temperature ranges from -40°C to 125°C for Class F. Dimensions and weight are not specified for this exact variant, but the base unit weighs 30 grams open frame.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5CF-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |