The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing requirements, epoxy sealing, and RoHS compliance. The relay supports contact materials including AgCdO and AgSnO2, with an initial contact resistance of 50 mΩ max at 1 A, 6 VDC. It operates from -40°C to 100°C for Class B insulation, and -40°C to 125°C for Class F. The coil power for the 5 VDC variant is 0.6 W, with a must-operate voltage of 3.75 VDC and must-release voltage of 0.5 VDC. Mechanical life is 1 × 10^7 operations, and electrical life is 5 × 10^4 operations at rated load. Dimensions and pin spacing comply with the T90 standard.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5C-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |