The PTRH-1B-48SFT-X-0.6 is a 30 A power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 1 Form B (SPDT-NC) contact configuration, AgSnO2In2O3 contacts, and Class F insulation. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. Coil power is 0.6 W at 48 VDC, with a must operate voltage of 36 VDC and must release voltage of 4.8 VDC. Operate time is less than 15 ms, release time less than 10 ms. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted. Operating temperature ranges from -40°C to 125°C. Dimensions include a 6-pin layout with 0.8 mm coil pins and 0.8 mm x 1.5 mm power pins. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48SFT-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |