The 56.OA12.4824 is a safety relay with force-guided contacts, designed for use in safety circuits to meet standards including IEC 60204, EN 60204, and EN ISO 13849. It features a 2 NO/4 NC contact configuration and operates at a coil voltage range of 33.6 to 67.2 VDC with a coil resistance of 2300 Ω ±10%. The relay is designed for PCB mounting with a specified solder-side footprint.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA12.4824 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |