The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP at 250 VAC, featuring AgCdO contacts and Class F insulation for the -F variant. It is epoxy sealed, immersion cleanable, RoHS compliant, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay operates with a 48 VDC coil consuming 0.9 W, has an operate time under 15 ms, a release time under 10 ms, and an operating temperature range of -40°C to 125°C with Class F insulation. It supports 5 × 10⁴ electrical operations and weighs 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |