The PTRH series is a 30-amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO2O3 contacts, epoxy sealing, and RoHS compliance. It supports 48 VDC coil voltage, Class F insulation, and a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing. The relay has a maximum switching current of 30 A, operates in a temperature range of -40°C to 125°C, and consumes 0.9 W at rated voltage. The contact form is SPDT (1 Form C), and gold-plated contacts are available as an option. Terminal strength is 10 N, and in-soldering temperatures up to 260°C for 5 seconds are accommodated.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48SF-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |