The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 1 Form B (SPST-NC) contact configuration, epoxy sealing, and RoHS compliance. The variant with pin 6 omitted meets UL 508 and UL 873 spacing requirements. It has a 0.6 W coil power rating, operates from -40°C to 100°C with Class B insulation, and uses AgCdO contacts. Terminal strength is 10 N, and the relay weighs 30 grams in open frame configuration. Solderability is rated for 260°C for 5 seconds. Must operate voltage is 36 VDC and must release voltage is 4.8 VDC for the 48 VDC coil version.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48S-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |