Picker Components General Purpose Relays PTRH-1B-48FT-1-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT (1 Form C) contact configurations. This part, configured as 1 Form B (SPDT-NC), has a 48 VDC coil with a power consumption of 0.6 W and uses AgSnO2In2O3 contact material. It meets UL 873 spacing with pin 6 omitted, has Class F insulation, and is RoHS compliant. The relay operates from -40°C to 100°C, supports maximum switching of 30 A at 250 VAC, and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under resistive load. It is available in an open frame with a weight of 30 grams and terminals compatible with PCB mounting.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT (1 Form C) contact configurations. This part, configured as 1 Form B (SPDT-NC), has a 48 VDC coil with a power consumption of 0.6 W and uses AgSnO2In2O3 contact material. It meets UL 873 spacing with pin 6 omitted, has Class F insulation, and is RoHS compliant. The relay operates from -40°C to 100°C, supports maximum switching of 30 A at 250 VAC, and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under resistive load. It is available in an open frame with a weight of 30 grams and terminals compatible with PCB mounting.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-48FT-1-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-48FT-1-X-0.6
General Purpose Relays 2500-PTRH-1B-48FT-1-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-48FT-1-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.21 - Modular step relays 16A - 202182304000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Safety Relays - 56.O 69.2000 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details
3-10A Miniature Power Relay - A1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details