The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. It features AgCdO or AgSnO₂ contact materials, epoxy sealing, and RoHS compliance. The relay operates at 48 VDC with a coil power of 0.9 W, meets UL 508 and UL 873 spacing standards with pin 6 omitted, and supports Class F insulation. It has a mechanical life of 1 × 10⁷ operations, an electrical life of 5 × 10⁴ operations at resistive loads, and operates from -40°C to 125°C with Class F insulation. Maximum switching voltage is 300 VAC and 110 VDC, with a maximum switching current of 30 A. The relay weighs 27 grams in open frame and 30 grams sealed, with a termial strength of 10 N and solderability at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48CF-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |