The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 250 VAC general purpose use and 2 HP at 250 VAC, featuring a SPDT contact configuration with AgCdO or AgSnO2O3 contacts. The part is available in a sealed enclosure with Class F insulation, meets UL 508 and UL 873 spacing standards with pin 6 omitted, and is RoHS compliant. It has a 0.6 W coil power rating, operates from -40°C to 125°C with Class F insulation, and is designed for PCB mounting with a 30 gram weight and epoxy sealing. The 48 VDC coil version has a must-operate voltage of 36 VDC and a must-release voltage of 4.8 VDC.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48CF-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |