The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, using AgCdO or AgSnO₂₃ contacts. It features a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing requirements (3.18 mm air, 6.36 mm surface), epoxy sealing, and RoHS compliance. The relay offers Class B or Class F insulation, with coil power options of 0.6 W, 0.9 W, or 1.1 W. The specific variant PTRH-1B-24SF-1-X-G has a 24 VDC coil, Class F insulation, UL 873 spacing, RoHS compliance, and gold-plated AgCdO+Au contacts. Dimensions are not confirmed as specification, but mechanical life is 5 × 10⁴ operations under electrical load, with an operating temperature range of -40°C to 125°C for Class F. Solderability supports 260°C for 5 seconds, and insulation resistance exceeds 1,000 MΩ at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24SF-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |