The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO2O3 contacts and Class F insulation. It is epoxy sealed, immersion cleanable, and RoHS compliant. The relay has a 0.9 W coil for 24 VDC operation, with a must operate voltage of 18 VDC and must release voltage of 2.4 VDC. Terminal spacing complies with UL 508 for 6-pin versions or UL 508 and UL 873 for 5-pin versions with pin 6 omitted. Operating temperature range is -40°C to 100°C for Class B or -40°C to 125°C for Class F. The relay is open frame with a weight of 30 grams. Mechanical life is 1 × 10^7 operations, and electrical life is 5 × 10^4 operations at resistive load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24F-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |