The PTRH-1B-24CFT-X-0.6 is a 30 A general purpose PCB relay with a 1 Form B (SPDT-NC) contact configuration, rated for 24 VDC coil operation and 0.6 W coil power. It features a dust cover enclosure, Class F insulation, AgSnO₂In₂O₃ contact material, and RoHS compliance. The relay uses a T90 footprint, has a 6-pin terminal layout with pin 6 omitted to meet UL 508 and UL 873 spacing standards, and operates from -40°C to 125°C. Its maximum switching voltage is 300 VAC and 110 VDC with a maximum switching current of 30 A. The relay is epoxy sealed and immersion cleanable, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under resistive loads. It weighs 27 grams in open frame configuration and satisfies UL 508 and UL 873 clearances. Manufactured in compliance with EU RoHS V2 and EU REACH V3.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24CFT-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |