The OA/OW 5669 safety relay is a force-guided contact device with 2 normally open and 2 normally closed contacts, designed for safety-critical control applications. It operates with a 12V DC coil, with a voltage range of 9.6 to 19.2V, and has a coil resistance of 210 Ω. The relay is suitable for compliance with IEC/EN 61810, DIN EN 50205, and safety standards including IEC 60204 and EN ISO 13849. The product is mounted via soldered terminals with dimensions in millimeters as specified. Contact material is AgNi10 with a 0.2 µm gold plating.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.O 69.1202 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |